onsemi 1GHz 3.3V TSSOP Logic IC MC10EPT20DTG

Description
1-Bit LVTTL/LVCMOS to LVPECL Translator, 1GHz, 3.3V, TSSOP Product overview: MC10EPT20DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHz, 3.3V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1GHz, 3.3V, TSSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC10EPT20DTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Bit LVTTL/LVCMOS to LVPECL Translator, 1GHz, 3.3V, TSSOP Product overview: MC10EPT20DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHz, 3.3V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1GHz, 3.3V, TSSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC10EPT20DTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1GHz 3.3V TSSOP Logic IC
732-MC10EPT20DTG
1GHz 3.3V TSSOP Logic IC 732-MC10EPT20DTG
1-Bit LVTTL/LVCMOS to LVPECL Translator, 1GHz, 3.3V, TSSOP Product overview: MC10EPT20DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHz, 3.3V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1GHz, 3.3V, TSSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC10EPT20DTG can be used for catalog matching and distributor lookup.

1-Bit LVTTL/LVCMOS to LVPECL Translator, 1GHz, 3.3V, TSSOP Product overview: MC10EPT20DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHz, 3.3V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1GHz, 3.3V, TSSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC10EPT20DTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-MC10EPT20DTG
Product Name 1GHz 3.3V TSSOP Logic IC
Gate Type Translator
Supply Voltage 3.6V
Inputs 1
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input NAND Schmitt trigger - 74AHCT132PW,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
Features Schmitt Trigger
View Details
8 suppliers
Gates and Inverters - Multi-Function, Configurable - 100166DCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Logic Gates - 1697252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details