onsemi Logic - Logic - Translators, Level Shifters - MC10EPT20DR2G MC10EPT20DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1072981-MC10EPT20DR2 G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: LVCMOS, LVTTL Output Signal: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1072981-MC10EPT20DR2 G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: LVCMOS, LVTTL Output Signal: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC10EPT20DR2G - 1072981-MC10EPT20DR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC10EPT20DR2G
1072981-MC10EPT20DR2G
Logic - Logic - Translators, Level Shifters - MC10EPT20DR2G 1072981-MC10EPT20DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1072981-MC10EPT20DR2 G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: LVCMOS, LVTTL Output Signal: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1072981-MC10EPT20DR2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 1
Input Signal: LVCMOS, LVTTL
Output Signal: LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1072981-MC10EPT20DR2G
Product Name Logic - Logic - Translators, Level Shifters - MC10EPT20DR2G
Output Characteristics Differential
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 100336QI - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 4
View Details
SN54LS597 8-Bit Shift Registers With Input Latches - 5962-8944401EA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family TTL; LS
View Details
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
 - 1697807 - RS Components, Ltd.
Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right; Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details