onsemi Translators, Level Shifters MC10EPT20DG

Description
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
Request a Quote Datasheet
Description
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - MC10EPT20DGOS-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
MC10EPT20DGOS-ND
Translators, Level Shifters MC10EPT20DGOS-ND
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - MC10EPT20DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
MC10EPT20DG
Integrated Circuits (ICs) - Logic - Translators, Level Shifters MC10EPT20DG
IC TRANSLTR UNIDIRECTIONAL 8SOIC

IC TRANSLTR UNIDIRECTIONAL 8SOIC

Supplier's Site
Ttl/cmos To Differential Pecl Xlator, Soic-8; No. Of Inputs Onsemi - 26K3722 - Newark, An Avnet Company
Chicago, IL, United States
Ttl/cmos To Differential Pecl Xlator, Soic-8; No. Of Inputs Onsemi
26K3722
Ttl/cmos To Differential Pecl Xlator, Soic-8; No. Of Inputs Onsemi 26K3722
TTL/CMOS TO DIFFERENTIAL PECL XLATOR, SOIC-8; No. of Inputs:1Inputs; Output Current:50mA; Propagation Delay:370ps; No. of Pins:8Pins; Logic Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Logic Type:Level Translator RoHS Compliant: Yes

TTL/CMOS TO DIFFERENTIAL PECL XLATOR, SOIC-8; No. of Inputs:1Inputs; Output Current:50mA; Propagation Delay:370ps; No. of Pins:8Pins; Logic Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Logic Type:Level Translator RoHS Compliant: Yes

Supplier's Site Datasheet
Translators, Level Shifters - MC10EPT20DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
MC10EPT20DG
Translators, Level Shifters MC10EPT20DG
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number MC10EPT20DGOS-ND MC10EPT20DG 26K3722 MC10EPT20DG
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Ttl/cmos To Differential Pecl Xlator, Soic-8; No. Of Inputs Onsemi Translators, Level Shifters
Logic Family TTL; LVCMOS; PECL
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Output Type Differential Differential
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1905991P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details
Translators, Level Shifters - 1727-4599-6-ND - DigiKey
Specs
Package Type 8-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
SN74GTL2010 10-Bit Voltage Clamp - SN74GTL2010PWR - Texas Instruments
Specs
Logic Family GTL
Package Type TSSOP
Input Voltage 1 to 5.5 volts
View Details
6 suppliers