onsemi Logic - Logic - Translators, Level Shifters - MC10EP90DTG MC10EP90DTG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 104493-MC10EP90DTG Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 3 Input Signal: ECL Output Signal: PECL, LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 104493-MC10EP90DTG Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 3 Input Signal: ECL Output Signal: PECL, LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC10EP90DTG - 104493-MC10EP90DTG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC10EP90DTG
104493-MC10EP90DTG
Logic - Logic - Translators, Level Shifters - MC10EP90DTG 104493-MC10EP90DTG
Manufacturer: ON Semiconductor Win Source Part Number: 104493-MC10EP90DTG Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 3 Input Signal: ECL Output Signal: PECL, LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP

Manufacturer: ON Semiconductor
Win Source Part Number: 104493-MC10EP90DTG
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 3
Input Signal: ECL
Output Signal: PECL, LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 104493-MC10EP90DTG
Product Name Logic - Logic - Translators, Level Shifters - MC10EP90DTG
Output Characteristics Differential
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
8-bit shift register with output register - 74AHCT594PW,118 - Nexperia B.V.
Specs
Supply Voltage +7.0
Features ESD Protection
Package Type Other; SOT403-1 SOT403-1
View Details
6 suppliers
IC STATIC SHFT REG 8STG 16-TSSOP - 815-CD4014BPWG4 - Utmel Electronic Limited
Specs
Supply Voltage 1.5V; 1.8V; 5V; 5V
Package Type SSOP; Other; TSSOP
Logic Family CMOS; CMOS
View Details