ECL to PECL Translator, 3 Func, Complementary Output, ECL, PDSO20
Mixed Signal Translator Unidirectional 1 Circuit 3 Channel 20-TSSOP
BBG ECL TRPL ECL/PECL
IC TRNSLTR UNIDIR 20TSSOP
Mixed Signal Translator Unidirectional 1 Circuit 3 Channel 20-TSSOP
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | MC10EP90DTG | 488-MC10EP90DTG-ND | MC10EP90DTG | 598-MC10EP90DTG | MC10EP90DTG |
| Product Name | Translators, Level Shifters | Logic - Translators, Level Shifters | IC TRNSLTR UNIDIR 20TSSOP | Translators, Level Shifters | |
| Logic Family | ECL | ECL; PECL | ECL; PECL; ECL | ECL; ECL | |
| Package Type | SSOP; TSSOP; TSSOP20 | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SSOP; 20-TSSOP (0.173, 4.40mm Width) | SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | |
| Features | RoHS | RoHS | RoHS | ||
| Output Type | Differential | Differential |