ONSEMI
MC10EP89MNR4G -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
onsemi
Interface - Drivers, Receivers, Transceivers
MC10EP89MNR4G
Description
IC DRIVER 1/0 8DFN
-
Lingto Electronic Limited
Datasheet
Description
IC DRIVER 1/0 8DFN
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
MC10EP89MNR4G |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Beamformers
Operating Frequency
500 to 1000 MHz
View Details
Device Type
Receiver
Technology
Wi-Fi / WiMAX / Wi-Mesh
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Technology
5G Standard; 5G, GNSS, LTE
Supply Voltage
Other; 1.1V ~ 3.3V
Package Type
6-XFDFN
View Details