onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MC10EP57DTG

Description
IC DIFF DIG MULTPL 1X4:1 20TSSOP
Datasheet
Description
IC DIFF DIG MULTPL 1X4:1 20TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - MC10EP57DTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
MC10EP57DTG
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MC10EP57DTG
IC DIFF DIG MULTPL 1X4:1 20TSSOP

IC DIFF DIG MULTPL 1X4:1 20TSSOP

Supplier's Site
4I/p Single Multiplexer, Tssop-20; Logic Family / Base Number Onsemi - 42K0137 - Newark, An Avnet Company
Chicago, IL, United States
4I/p Single Multiplexer, Tssop-20; Logic Family / Base Number Onsemi
42K0137
4I/p Single Multiplexer, Tssop-20; Logic Family / Base Number Onsemi 42K0137
4I/P SINGLE MULTIPLEXER, TSSOP-20; Logic Family / Base Number:-; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:4:1; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:20Pins RoHS Compliant: Yes

4I/P SINGLE MULTIPLEXER, TSSOP-20; Logic Family / Base Number:-; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:4:1; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:20Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - MC10EP57DTG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
MC10EP57DTG
Signal Switches, Multiplexers, Decoders MC10EP57DTG
Differential Digital Multiplexer 1 x 4:1 20-TSSOP

Differential Digital Multiplexer 1 x 4:1 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number MC10EP57DTG 42K0137 MC10EP57DTG
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 4I/p Single Multiplexer, Tssop-20; Logic Family / Base Number Onsemi Signal Switches, Multiplexers, Decoders
Package Type SSOP; TSSOP TSSOP; TSSOP SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input multiplexer; 3-state - 74AHC257D,118 - Nexperia B.V.
Specs
Output Characteristics 3-State
Features ESD Protection
Supply Voltage +7.0
View Details
4 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTLV3245APWRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
 - 100355QI - Rochester Electronics
Rochester Electronics
Specs
Package Type PLCC; PLCC
View Details