Differential Digital Multiplexer 2 x 2:1 20-TSSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 044326-MC10EP56DTG
Packaging: Tube/Rail
Type: Differential Digital Multiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: ±3 V to 5.5 V
MC10EP56DTG, BBG ECL MLTIPLXR DIFF
MC10EP56DTG, BBG ECL MLTIPLXR DIFF
MC10EP56DTG, BBG ECL MLTIPLXR DIFF
3GHz Dual ECL 2:1 Mux, 3.3V/5V, TSSOP, Diff Product overview: MC10EP56DTG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3GHz, 3.3V, 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 3GHz, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10EP56DTG can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 488-MC10EP56DTG-ND | 044326-MC10EP56DTG | 8084019P | 8084019 | 743-MC10EP56DTG |
| Product Name | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10EP56DTG | Multiplexer & Demultiplexer ICs | Multiplexer & Demultiplexer ICs | Dual 3GHz 3.3V 5V Analog Switch and Multiplexer IC |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||
| Package Type | TSSOP; "20-TSSOP | SSOP; SOP; TSSOP; 20-TSSOP | SSOP; SOP; TSSOP; Tssop | Rail/Tube | |
| Supply Voltage (VS) | 3 to 5.5 volts | 3 to 5.5 volts |