IC, 2I/P DUAL MULTIPLEXER, TSSOP-20; Logic Family / Base Number:-; Logic Type:Multiplexer; No. of Channels:2Channels; Line Configuration:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:20Pins RoHS Compliant: Yes
Differential Digital Multiplexer 2 x 2:1 20-TSSOP
BBG ECL MLTIPLXR DIFF
| Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | 42K0135 | MC10EP56DTG | MC10EP56DTG |
| Product Name | Ic, 2I/p Dual Multiplexer, Tssop-20; Logic Family / Base Number Onsemi | Signal Switches, Multiplexers, Decoders | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage | 5.5V | ±3V ~ 5.5V |