"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC FF D-TYPE SNGL 1BIT 8TSSOP
IC FF D-TYPE SNGL 1BIT 8TSSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC10EP52DTR2-ND | MC10EP52DTR2 | MC10EP52DTR2 | MC10EP52DTR2 |
| Product Name | Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | ||
| Triggering | Positive, Negative | |||
| Supply Voltage | -3V ~ -5.5V | -3V ~ -5.5V |