D Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: ON Semiconductor
Win Source Part Number: 1072977-MC10EP52DR2G
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Current - Quiescent: 45mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 8-SOIC (0.154", 3.90mm Width)
Purpose: Standard
Supply Voltage - Operating: -3 V to -5.5 V
Max Frequency: 3GHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Portable Devices, Power Management, Imaging, Video & Vision
IC FF D-TYPE SNGL 1BIT 8SOIC
IC FF D-TYPE SNGL 1BIT 8SOIC
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)
| Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC10EP52DR2G | MC10EP52DR2G-ND | 1072977-MC10EP52DR2G | MC10EP52DR2G | MC10EP52DR2G | MC10EP52DR2G |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - MC10EP52DR2G | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops | |
| Triggering | Positive-edge Triggered | Positive, Negative | Negative-edge Triggered; Positive-edge Triggered; Positive, Negative | |||
| Package Type | SOP8; SOP | "8-SOIC (0.154"", 3.90mm Width)"; SOIC | 8-SOIC (0.154\", 3.90mm Width); SOIC | |||
| Logic Family | ECL | |||||
| Flip-Flop Type | D | D |