onsemi Flip Flops MC10EP51DR2G

Description
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 488-MC10EP51DR2GTR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 488-MC10EP51DR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 1-BIT 8-SOIC

IC FF D-TYPE 1-ELE 1-BIT 8-SOIC

Buy Now Datasheet
Flip Flops - 488-MC10EP51DR2GCT-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 1-BIT 8-SOIC

IC FF D-TYPE 1-ELE 1-BIT 8-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC10EP51DR2G
1072975-MC10EP51DR2G
Logic - Logic - Flip Flops - MC10EP51DR2G 1072975-MC10EP51DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1072975-MC10EP51DR2G Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Current - Quiescent: 45mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 8-SOIC (0.154", 3.90mm Width) Purpose: Reset Supply Voltage - Operating: -3 V to -5.5 V Max Frequency: 3GHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1072975-MC10EP51DR2G
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Current - Quiescent: 45mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 8-SOIC (0.154", 3.90mm Width)
Purpose: Reset
Supply Voltage - Operating: -3 V to -5.5 V
Max Frequency: 3GHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - MC10EP51DR2G - Rochester Electronics
Newburyport, MA, United States
3.3 V / 5.0 V ECL D Flip-Flop with Reset and Differential Clock

3.3 V / 5.0 V ECL D Flip-Flop with Reset and Differential Clock

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC10EP51DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC10EP51DR2G
Integrated Circuits (ICs) - Logic - Flip Flops MC10EP51DR2G
IC FF D-TYPE SNGL 1BIT 8SOIC

IC FF D-TYPE SNGL 1BIT 8SOIC

Supplier's Site
Flip Flops - MC10EP51DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC10EP51DR2G
Flip Flops MC10EP51DR2G
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Logic - Flip Flops - MC10EP51DR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC10EP51DR2G
Logic - Flip Flops MC10EP51DR2G
IC FF D-TYPE SNGL 1BIT 8SOIC

IC FF D-TYPE SNGL 1BIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 488-MC10EP51DR2GTR-ND 1072975-MC10EP51DR2G MC10EP51DR2G MC10EP51DR2G MC10EP51DR2G MC10EP51DR2G
Product Name Flip Flops Logic - Logic - Flip Flops - MC10EP51DR2G Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive, Negative Negative-edge Triggered; Positive-edge Triggered; Positive, Negative
Supply Voltage -3V ~ -5.5V -3 V ~ -5.5 V 3.3V -3V ~ -5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

74ACT16374 16-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs - 74ACT16374DLRG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.4 ns
View Details
5 suppliers
Quad D-type flip-flop; positive-edge trigger; 3-state - 74HCT173D,653 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
7 suppliers
Logic - Flip Flops - 74AC377MTC - Lingto Electronic Limited
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details