onsemi Logic - Logic - Flip Flops - MC10EP51DR2 MC10EP51DR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217192-MC10EP51DR2 Packaging: Tape and Reel Type: D-Type Mounting Style: SMD Output Type: Differential Function: Reset Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Clock Frequency: 3GHz Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Family Part Number: 10EP51 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): -3V ~ -5.5V Current - Quiescent (Iq): 45mA
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217192-MC10EP51DR2 Packaging: Tape and Reel Type: D-Type Mounting Style: SMD Output Type: Differential Function: Reset Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Clock Frequency: 3GHz Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Family Part Number: 10EP51 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): -3V ~ -5.5V Current - Quiescent (Iq): 45mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC10EP51DR2
1217192-MC10EP51DR2
Logic - Logic - Flip Flops - MC10EP51DR2 1217192-MC10EP51DR2
Manufacturer: ON Semiconductor Win Source Part Number: 1217192-MC10EP51DR2 Packaging: Tape and Reel Type: D-Type Mounting Style: SMD Output Type: Differential Function: Reset Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Clock Frequency: 3GHz Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Family Part Number: 10EP51 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): -3V ~ -5.5V Current - Quiescent (Iq): 45mA

Manufacturer: ON Semiconductor
Win Source Part Number: 1217192-MC10EP51DR2
Packaging: Tape and Reel
Type: D-Type
Mounting Style: SMD
Output Type: Differential
Function: Reset
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 3GHz
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Family Part Number: 10EP51
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): -3V ~ -5.5V
Current - Quiescent (Iq): 45mA

Buy Now
Flip Flops - MC10EP51DR2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
MC10EP51DR2-ND
Flip Flops MC10EP51DR2-ND
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Logic - Flip Flops - MC10EP51DR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC10EP51DR2
Logic - Flip Flops MC10EP51DR2
IC FF D-TYPE SNGL 1BIT 8SOIC

IC FF D-TYPE SNGL 1BIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC10EP51DR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC10EP51DR2
Integrated Circuits (ICs) - Logic - Flip Flops MC10EP51DR2
IC FF D-TYPE SNGL 1BIT 8SOIC

IC FF D-TYPE SNGL 1BIT 8SOIC

Supplier's Site
Flip Flops - MC10EP51DR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC10EP51DR2
Flip Flops MC10EP51DR2
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1217192-MC10EP51DR2 MC10EP51DR2-ND MC10EP51DR2 MC10EP51DR2 MC10EP51DR2
Product Name Logic - Logic - Flip Flops - MC10EP51DR2 Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Negative-edge Triggered; Positive-edge Triggered; Positive, Negative Positive, Negative
Supply Voltage -3V ~ -5.5V -3V ~ -5.5V -3V ~ -5.5V
fMAX 3000 MHz 3000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HCT175PW,112 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type SOT-403-1
Logic Family CMOS
View Details
5 suppliers
Integrated Circuits (ICs) - Logic - Latches - 4724BDM - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 1.5V
View Details
2 suppliers