onsemi Flip Flops MC10EP51D

Description
D Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8
Request a Quote Datasheet
Description
D Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC10EP51D - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8

D Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8

Supplier's Site Datasheet
Flip Flops - MC10EP51DOS-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
MC10EP51DOS-ND
Flip Flops MC10EP51DOS-ND
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC10EP51D
1217190-MC10EP51D
Logic - Logic - Flip Flops - MC10EP51D 1217190-MC10EP51D
Manufacturer: ON Semiconductor Win Source Part Number: 1217190-MC10EP51D Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Differential Function: Reset Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Clock Frequency: 3GHz Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Family Part Number: 10EP51 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): -3V ~ -5.5V Current - Quiescent (Iq): 45mA

Manufacturer: ON Semiconductor
Win Source Part Number: 1217190-MC10EP51D
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Differential
Function: Reset
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 3GHz
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Family Part Number: 10EP51
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage (V): -3V ~ -5.5V
Current - Quiescent (Iq): 45mA

Buy Now
Flip Flops - MC10EP51D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC10EP51D
Flip Flops MC10EP51D
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC10EP51D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC10EP51D
Integrated Circuits (ICs) - Logic - Flip Flops MC10EP51D
IC FF D-TYPE SNGL 1BIT 8SOIC

IC FF D-TYPE SNGL 1BIT 8SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC10EP51D MC10EP51DOS-ND 1217190-MC10EP51D MC10EP51D MC10EP51D
Product Name Flip Flops Logic - Logic - Flip Flops - MC10EP51D Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered Positive, Negative Negative-edge Triggered; Positive-edge Triggered; Positive, Negative
Package Type SOP8; SOP "8-SOIC (0.154"", 3.90mm Width)"; SOIC SOIC 8-SOIC (0.154\", 3.90mm Width); SOIC
Logic Family ECL
Flip-Flop Type D D
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details
Flip Flops - 1727-74ALVT162821DGGYTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers