IC FF D-TYPE 1-ELE 6-BIT 32-LQFP
Manufacturer: ON Semiconductor
Win Source Part Number: 1217189-MC10EP451FA
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
D Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 6-Bit, Complementary Output, ECL, PQFP32
Flip Flop 1 Element D-Type 6 Bit Positive Edge 32-LQFP
IC REGISTER 6BIT DIFF ECL 32LQFP
| DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC10EP451FAOS-ND | 1217189-MC10EP451FA | MC10EP451FA | MC10EP451FA | MC10EP451FA |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - MC10EP451FA | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | |||
| Supply Voltage | 3V ~ 5.5V | 3V ~ 5.5V | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |