Differential (ECL) parallel-to-serial and serial-to-parallel converters.
Package Type = QFN
Logic Function = Parallel to Serial Conversion
Number of Stages = 8
Logic Family = CMOS, ECL, TTL
Mounting Type = Surface Mount
Operation Mode = Parallel to Serial
Number of Elements = 4
Pin Count = 32
Minimum Operating Supply Voltage = 3 V
Maximum Operating Supply Voltage = 5.5 V
| RS Components, Ltd. | |
|---|---|
| Product Category | Digital Parallel and Serial Converters |
| Product Number | 9080935 |