onsemi Ic, 8Bit Parallel/serial Conv, Lqfp-32; No. Of Inputs Onsemi MC10EP446FAG

Description
IC, 8BIT PARALLEL/SERIAL CONV, LQFP-32; No. of Inputs:8Inputs; Output Current:50mA; Propagation Delay:800ps; No. of Pins:32Pins; Logic Case Style:LQFP; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
IC, 8BIT PARALLEL/SERIAL CONV, LQFP-32; No. of Inputs:8Inputs; Output Current:50mA; Propagation Delay:800ps; No. of Pins:32Pins; Logic Case Style:LQFP; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, 8Bit Parallel/serial Conv, Lqfp-32; No. Of Inputs Onsemi - 26K3733 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 8Bit Parallel/serial Conv, Lqfp-32; No. Of Inputs Onsemi
26K3733
Ic, 8Bit Parallel/serial Conv, Lqfp-32; No. Of Inputs Onsemi 26K3733
IC, 8BIT PARALLEL/SERIAL CONV, LQFP-32; No. of Inputs:8Inputs; Output Current:50mA; Propagation Delay:800ps; No. of Pins:32Pins; Logic Case Style:LQFP; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C RoHS Compliant: Yes

IC, 8BIT PARALLEL/SERIAL CONV, LQFP-32; No. of Inputs:8Inputs; Output Current:50mA; Propagation Delay:800ps; No. of Pins:32Pins; Logic Case Style:LQFP; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Level Translators
Product Number 26K3733
Product Name Ic, 8Bit Parallel/serial Conv, Lqfp-32; No. Of Inputs Onsemi
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1899296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details
Translators, Level Shifters - 1727-8433-6-ND - DigiKey
Specs
Package Type TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
Output Type 3-State
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers