onsemi Logic - Logic - Flip Flops - MC10EP35DG MC10EP35DG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217187-MC10EP35DG Series: 10EP Packaging: Tube Type: JK Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Differential Operating Supply Voltage: -3 V ~ -5.5 V Function: Reset Number of Elements: 1 Number of Bits per Element: 1 Current - Quiescent: 50mA Part Status: Obsolete(EOL) Family Name: MC10EP35 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Clock Frequency: 3GHz Alternative Parts (Cross-Reference): SY10EL35ZCTR; SY10EL35ZC; MC10EP35D; Introduction Date: September 30, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217187-MC10EP35DG Series: 10EP Packaging: Tube Type: JK Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Differential Operating Supply Voltage: -3 V ~ -5.5 V Function: Reset Number of Elements: 1 Number of Bits per Element: 1 Current - Quiescent: 50mA Part Status: Obsolete(EOL) Family Name: MC10EP35 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Clock Frequency: 3GHz Alternative Parts (Cross-Reference): SY10EL35ZCTR; SY10EL35ZC; MC10EP35D; Introduction Date: September 30, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC10EP35DG
1217187-MC10EP35DG
Logic - Logic - Flip Flops - MC10EP35DG 1217187-MC10EP35DG
Manufacturer: ON Semiconductor Win Source Part Number: 1217187-MC10EP35DG Series: 10EP Packaging: Tube Type: JK Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Differential Operating Supply Voltage: -3 V ~ -5.5 V Function: Reset Number of Elements: 1 Number of Bits per Element: 1 Current - Quiescent: 50mA Part Status: Obsolete(EOL) Family Name: MC10EP35 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Clock Frequency: 3GHz Alternative Parts (Cross-Reference): SY10EL35ZCTR; SY10EL35ZC; MC10EP35D; Introduction Date: September 30, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1217187-MC10EP35DG
Series: 10EP
Packaging: Tube
Type: JK Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Differential
Operating Supply Voltage: -3 V ~ -5.5 V
Function: Reset
Number of Elements: 1
Number of Bits per Element: 1
Current - Quiescent: 50mA
Part Status: Obsolete(EOL)
Family Name: MC10EP35
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 3GHz
Alternative Parts (Cross-Reference): SY10EL35ZCTR; SY10EL35ZC; MC10EP35D;
Introduction Date: September 30, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - MC10EP35DG - Rochester Electronics
Newburyport, MA, United States
J-K Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDSO8

J-K Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC10EP35DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC10EP35DG
Integrated Circuits (ICs) - Logic - Flip Flops MC10EP35DG
IC FF JK TYPE SNGL 1BIT 8SOIC

IC FF JK TYPE SNGL 1BIT 8SOIC

Supplier's Site
Flip Flops - MC10EP35DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC10EP35DG
Flip Flops MC10EP35DG
Flip Flop 1 Element JK Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element JK Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1217187-MC10EP35DG MC10EP35DG MC10EP35DG MC10EP35DG
Product Name Logic - Logic - Flip Flops - MC10EP35DG Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Supply Voltage -3 V ~ -5.5 V -3V ~ -5.5V
fMAX 3000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOP8; SOP 8-SOIC (0.154\", 3.90mm Width); SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT574CSCX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Flip Flops - 54S174FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
 - 74HCT574PW/S400,11 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Output Characteristics 3-State
Package Type TSSOP; TSSOP; SOP; SSOP
View Details