onsemi Logic - Logic - Counters, Dividers - MC10EP33DTR2G MC10EP33DTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 074423-MC10EP33DTR2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-4 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Reset: Asynchronous Count Rate: 4GHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 3 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 074423-MC10EP33DTR2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-4 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Reset: Asynchronous Count Rate: 4GHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 3 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC10EP33DTR2G - 074423-MC10EP33DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC10EP33DTR2G
074423-MC10EP33DTR2G
Logic - Logic - Counters, Dividers - MC10EP33DTR2G 074423-MC10EP33DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 074423-MC10EP33DTR2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-4 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Reset: Asynchronous Count Rate: 4GHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 3 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 074423-MC10EP33DTR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Divide-by-4
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Reset: Asynchronous
Count Rate: 4GHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V

Buy Now Datasheet
Counters, Dividers - MC10EP33DTR2G-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
MC10EP33DTR2G-ND
Counters, Dividers MC10EP33DTR2G-ND
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-TSSOP

Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-TSSOP

Buy Now Datasheet
Logic - Counters, Dividers - MC10EP33DTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MC10EP33DTR2G
Logic - Counters, Dividers MC10EP33DTR2G
IC DIVIDER 1:4 ECL CLK IN 8TSSOP

IC DIVIDER 1:4 ECL CLK IN 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC10EP33DTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC10EP33DTR2G
Integrated Circuits (ICs) - Logic - Counters, Dividers MC10EP33DTR2G
IC DIVIDER BY 4 1-BIT 8TSSOP

IC DIVIDER BY 4 1-BIT 8TSSOP

Supplier's Site
Counters, Dividers - MC10EP33DTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC10EP33DTR2G
Counters, Dividers MC10EP33DTR2G
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-TSSOP

Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Dividers Logic Dividers Logic Dividers Logic Dividers
Product Number 074423-MC10EP33DTR2G MC10EP33DTR2G-ND MC10EP33DTR2G MC10EP33DTR2G MC10EP33DTR2G
Product Name Logic - Logic - Counters, Dividers - MC10EP33DTR2G Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Supply Voltage 3 V ~ 5.5 V 3 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up/Down Counters - 753-638 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
CD74HCT390 High Speed CMOS Logic Dual Decade Ripple Counter - CD74HCT390MT - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 5V; 5.5
Package Type PDIP,SOIC
View Details
6 suppliers
Counters, Dividers - 74HC4020BQ-Q100115 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2 V ~ 6 V
Package Type 16-VFQFN Exposed Pad
Clock Frequency 109 MHz
View Details
2 suppliers
Logic - Counters, Dividers - 74HC4040D,653 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 98 MHz
View Details