onsemi Logic - Logic - Counters, Dividers - MC10EP33DT MC10EP33DT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217185-MC10EP33DT Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217185-MC10EP33DT Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC10EP33DT - 1217185-MC10EP33DT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC10EP33DT
1217185-MC10EP33DT
Logic - Logic - Counters, Dividers - MC10EP33DT 1217185-MC10EP33DT
Manufacturer: ON Semiconductor Win Source Part Number: 1217185-MC10EP33DT Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1217185-MC10EP33DT
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now
Counters, Dividers - MC10EP33DT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC10EP33DT
Counters, Dividers MC10EP33DT
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-TSSOP

Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC10EP33DT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC10EP33DT
Integrated Circuits (ICs) - Logic - Counters, Dividers MC10EP33DT
IC DIVIDER DIV X4 ECL CLK 8TSSOP

IC DIVIDER DIV X4 ECL CLK 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Dividers Logic Dividers
Product Number 1217185-MC10EP33DT MC10EP33DT MC10EP33DT
Product Name Logic - Logic - Counters, Dividers - MC10EP33DT Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Clock Frequency 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD40193B CMOS Presettable Binary Up/Down Counter (Dual Clock with Reset) - CD40193BPWR - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 18
View Details
6 suppliers
Logic - Counters, Dividers - 74HC4060PW/C1118 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 95 MHz
View Details
 - 74LV393PW/C5J - Rochester Electronics
Nexperia B.V.
Specs
Counter Category Synchronous / Asynchronous
Package Type SOP; SSOP; TSSOP
View Details