Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 725057-MC10EP33DG
Packaging: Tube
Mounting Style: SMD
Logic Type: Divide-by-4
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Reset: Asynchronous
Count Rate: 4GHz
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: 10EP33
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
IC DIVIDER BY 4 1-BIT 8SOIC
IC, DIVIDE-BY-4 ECL DIVIDER, SOIC-8; No. of Inputs:1Inputs; Clock Frequency:4GHz; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
IC DIVIDER DIV X4 ECL CLK 8SOIC
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Dividers | Logic Counters | Logic Dividers | Logic Dividers | Logic Dividers | Logic Dividers |
| Product Number | MC10EP33DGOS-ND | 725057-MC10EP33DG | MC10EP33DG | 45J0850 | MC10EP33DG | MC10EP33DG |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - MC10EP33DG | Integrated Circuits (ICs) - Logic - Counters, Dividers | Ic, Divide-By-4 Ecl Divider, Soic-8; No. Of Inputs Onsemi | Logic - Counters, Dividers | Counters, Dividers |
| Division Ratio | 4 | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |