Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 132387-MC10EP32DG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Divide-by-2
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Reset: Asynchronous
Count Rate: 4GHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
IC DIVIDER BY 2 1-BIT 8SOIC
IC DIVIDER DIV X2 ECL CLK 8SOIC
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC
IC, DIVIDE-BY-2 ECL DIVIDER, SOIC-8; No. of Inputs:1Inputs; Clock Frequency:4GHz; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; MSL:-; Family Type:ECL RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Logic Dividers | Logic Counters | Logic Dividers | Logic Dividers | Logic Dividers | Logic Dividers |
| Product Number | MC10EP32DGOS-ND | 132387-MC10EP32DG | MC10EP32DG | MC10EP32DG | MC10EP32DG | 98H0623 |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - MC10EP32DG | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | Ic, Divide-By-2 Ecl Divider, Soic-8; No. Of Inputs Onsemi |
| Division Ratio | 2 | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC |