onsemi 1BIT 3.3V 5V Logic IC MC10EP31DTR2G

Description
IC FF D-TYPE SNGL 1BIT 8TSSOP / 3.3V / 5V ECL D Flip-Flop with Set and Reset Product overview: MC10EP31DTR2G from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1BIT, 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1BIT, 3.3V, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC10EP31DTR2G can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FF D-TYPE SNGL 1BIT 8TSSOP / 3.3V / 5V ECL D Flip-Flop with Set and Reset Product overview: MC10EP31DTR2G from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1BIT, 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1BIT, 3.3V, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC10EP31DTR2G can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1BIT 3.3V 5V Logic IC - 706-MC10EP31DTR2G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1BIT 3.3V 5V Logic IC
706-MC10EP31DTR2G
1BIT 3.3V 5V Logic IC 706-MC10EP31DTR2G
IC FF D-TYPE SNGL 1BIT 8TSSOP / 3.3V / 5V ECL D Flip-Flop with Set and Reset Product overview: MC10EP31DTR2G from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1BIT, 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1BIT, 3.3V, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC10EP31DTR2G can be used for catalog matching and distributor lookup.

IC FF D-TYPE SNGL 1BIT 8TSSOP / 3.3V / 5V ECL D Flip-Flop with Set and Reset Product overview: MC10EP31DTR2G from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1BIT, 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1BIT, 3.3V, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC10EP31DTR2G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-MC10EP31DTR2G
Product Name 1BIT 3.3V 5V Logic IC
Gate Type AND
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1697243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Gates and Inverters - 1727-3157-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
5 suppliers
Logic - Gates and Inverters - 5437DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 54 mA
View Details