onsemi Quad 3.3V 5V Logic IC MC10EP17DWR2G

Description
3.3V / 5V ECL Quad Differential Driver/Receiver Product overview: MC10EP17DWR2G from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.3V, 5V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10EP17DWR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3V / 5V ECL Quad Differential Driver/Receiver Product overview: MC10EP17DWR2G from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.3V, 5V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10EP17DWR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 3.3V 5V Logic IC - 703-MC10EP17DWR2G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 3.3V 5V Logic IC
703-MC10EP17DWR2G
Quad 3.3V 5V Logic IC 703-MC10EP17DWR2G
3.3V / 5V ECL Quad Differential Driver/Receiver Product overview: MC10EP17DWR2G from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.3V, 5V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10EP17DWR2G can be used for catalog matching and distributor lookup.

3.3V / 5V ECL Quad Differential Driver/Receiver Product overview: MC10EP17DWR2G from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.3V, 5V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10EP17DWR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - MC10EP17DWR2G - 1217176-MC10EP17DWR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC10EP17DWR2G
1217176-MC10EP17DWR2G
Logic - Logic - Specialty Logic - MC10EP17DWR2G 1217176-MC10EP17DWR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1217176-MC10EP17DWR2 G Series: 10EP Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Differential Receiver/Driver Supply Voltage: 3 V ~ 5.5 V Part Status: Obsolete(EOL) Resolution: 4 Family Name: MC10EP17 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): MC10EP17DWG; MC100EP17DTR2; MC100EP17DWR2G; Introduction Date: April 01, 2001 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1217176-MC10EP17DWR2G
Series: 10EP
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Differential Receiver/Driver
Supply Voltage: 3 V ~ 5.5 V
Part Status: Obsolete(EOL)
Resolution: 4
Family Name: MC10EP17
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): MC10EP17DWG; MC100EP17DTR2; MC100EP17DWR2G;
Introduction Date: April 01, 2001
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-MC10EP17DWR2G 1217176-MC10EP17DWR2G
Product Name Quad 3.3V 5V Logic IC Logic - Logic - Specialty Logic - MC10EP17DWR2G
Gate Type Buffer/Driver Differential Receiver/Driver
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator w/ Bus Hold - MYXAF54RHC805/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Quad 2-input EXCLUSIVE-OR gate - 74AHC86BQ-Q100X - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
5 suppliers
Gates and Inverters - 54LS32FM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic - Gates and Inverters - 4007UBDCQR - Lingto Electronic Limited
Specs
Gate Type NOT
View Details