The MC10EP17DWR2 is a 4-bit differential line receiver designed for high-speed applications, capable of operating at frequencies exceeding 3.0 GHz. It features a typical propagation delay of 220 ps, making it suitable for buffering high-speed oscillators. The device operates in both PECL and NECL modes, with a power supply range of 3.0 V to 5.5 V for PECL and -3.0 V to -5.5 V for NECL. It includes an internally generated reference voltage output (VBB) for single-ended input conditions and can rebias AC coupled inputs. The design allows for unused inputs to be left open without affecting the operation of the device. The MC10EP17DWR2 is housed in a TSSOP-20 package and is compliant with RoHS standards. It is important to note that this device is discontinued and not recommended for new designs.
IC RCVR/DRVR QUAD ECL DFF 20SOIC
Differential Receiver/Driver IC 20-SOIC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | MC10EP17DWR2 | MC10EP17DWR2 |
| Product Name | Logic - Specialty Logic | Specialty Logic |