onsemi Logic - Logic - Specialty Logic - MC10EP17DTR2G MC10EP17DTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 120727-MC10EP17DTR2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Number of Bits: 4 Supply Voltage: 3 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 120727-MC10EP17DTR2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Number of Bits: 4 Supply Voltage: 3 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - MC10EP17DTR2G - 120727-MC10EP17DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC10EP17DTR2G
120727-MC10EP17DTR2G
Logic - Logic - Specialty Logic - MC10EP17DTR2G 120727-MC10EP17DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 120727-MC10EP17DTR2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Number of Bits: 4 Supply Voltage: 3 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP

Manufacturer: ON Semiconductor
Win Source Part Number: 120727-MC10EP17DTR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Differential Receiver/Driver
Number of Bits: 4
Supply Voltage: 3 V to 5.5 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP

Buy Now Datasheet
Singapore, Singapore
Quad TSSOP Logic IC
703-MC10EP17DTR2G
Quad TSSOP Logic IC 703-MC10EP17DTR2G
Quad Differential Driver/Receiver, TSSOP 20 LEAD, 2500-REEL Product overview: MC10EP17DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10EP17DTR2G can be used for catalog matching and distributor lookup.

Quad Differential Driver/Receiver, TSSOP 20 LEAD, 2500-REEL Product overview: MC10EP17DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10EP17DTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 120727-MC10EP17DTR2G 703-MC10EP17DTR2G
Product Name Logic - Logic - Specialty Logic - MC10EP17DTR2G Quad TSSOP Logic IC
Gate Type Differential Receiver/Driver Buffer/Driver; Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND - AF54RHC00ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Quad 2-input NOR gate - 74AHCT02D,118 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
7 suppliers
Gates and Inverters - 54S64FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Logic Gates - 2222724P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details