Manufacturer: ON Semiconductor
Win Source Part Number: 138464-MC10EP16VADTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Differential Receiver/Driver
Number of Bits: 1
Supply Voltage: 3 V to 5.5 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Differential Driver / Receiver with High Gain, TSSOP 8 3.0x3.0x0.95 mm, 2500-REEL Product overview: MC10EP16VADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10EP16VADTR2G can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 138464-MC10EP16VADTR2G | 703-MC10EP16VADTR2G |
| Product Name | Logic - Logic - Specialty Logic - MC10EP16VADTR2G | TSSOP Logic IC |
| Gate Type | Differential Receiver/Driver | Buffer/Driver; Receiver |