onsemi Logic - Logic - Specialty Logic - MC10EP16VADTG MC10EP16VADTG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1072960-MC10EP16VADT G Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Number of Bits: 1 Supply Voltage: 3 V to 5.5 V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1072960-MC10EP16VADT G Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Number of Bits: 1 Supply Voltage: 3 V to 5.5 V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - MC10EP16VADTG - 1072960-MC10EP16VADTG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC10EP16VADTG
1072960-MC10EP16VADTG
Logic - Logic - Specialty Logic - MC10EP16VADTG 1072960-MC10EP16VADTG
Manufacturer: ON Semiconductor Win Source Part Number: 1072960-MC10EP16VADT G Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Number of Bits: 1 Supply Voltage: 3 V to 5.5 V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1072960-MC10EP16VADTG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Differential Receiver/Driver
Number of Bits: 1
Supply Voltage: 3 V to 5.5 V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Singapore, Singapore
TSSOP Logic IC
703-MC10EP16VADTG
TSSOP Logic IC 703-MC10EP16VADTG
Differential Driver / Receiver with High Gain, TSSOP 8 3.0x3.0x0.95 mm, 100-TUBE Product overview: MC10EP16VADTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10EP16VADTG can be used for catalog matching and distributor lookup.

Differential Driver / Receiver with High Gain, TSSOP 8 3.0x3.0x0.95 mm, 100-TUBE Product overview: MC10EP16VADTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10EP16VADTG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1072960-MC10EP16VADTG 703-MC10EP16VADTG
Product Name Logic - Logic - Specialty Logic - MC10EP16VADTG TSSOP Logic IC
Gate Type Differential Receiver/Driver Buffer/Driver; Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222711P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Dual 2-input AND gate - 74AHCT2G08DP-Q100H - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT505-2 SOT505-2
View Details
6 suppliers
5-Channel 100MHz Transceiver - MYXAF54RHC806/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details