onsemi 3.3V 5V Logic IC MC10EP16VAD

Description
3.3V / 5V ECL Differential Receiver/Driver with High Gain | IC RCVR/DRVR HV ECL DIFF 8SOIC Product overview: MC10EP16VAD from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 5V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10EP16VAD can be used for catalog matching and distributor lookup.
Request a Quote
Description
3.3V / 5V ECL Differential Receiver/Driver with High Gain | IC RCVR/DRVR HV ECL DIFF 8SOIC Product overview: MC10EP16VAD from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 5V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10EP16VAD can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.3V 5V Logic IC - 703-MC10EP16VAD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 5V Logic IC
703-MC10EP16VAD
3.3V 5V Logic IC 703-MC10EP16VAD
3.3V / 5V ECL Differential Receiver/Driver with High Gain | IC RCVR/DRVR HV ECL DIFF 8SOIC Product overview: MC10EP16VAD from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 5V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10EP16VAD can be used for catalog matching and distributor lookup.

3.3V / 5V ECL Differential Receiver/Driver with High Gain | IC RCVR/DRVR HV ECL DIFF 8SOIC Product overview: MC10EP16VAD from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 5V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10EP16VAD can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Specialty Logic - MC10EP16VAD - 1217173-MC10EP16VAD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC10EP16VAD
1217173-MC10EP16VAD
Logic - Logic - Specialty Logic - MC10EP16VAD 1217173-MC10EP16VAD
Manufacturer: ON Semiconductor Win Source Part Number: 1217173-MC10EP16VAD Packaging: Tube Mounting Style: SMD Logic Type: Differential Receiver/Driver Supply Voltage: 3V ~ 5.5V Resolution: 1 Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Family Part Number: 10EP16 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1217173-MC10EP16VAD
Packaging: Tube
Mounting Style: SMD
Logic Type: Differential Receiver/Driver
Supply Voltage: 3V ~ 5.5V
Resolution: 1
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Family Part Number: 10EP16
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-MC10EP16VAD 1217173-MC10EP16VAD
Product Name 3.3V 5V Logic IC Logic - Logic - Specialty Logic - MC10EP16VAD
Gate Type Buffer/Driver Differential Receiver/Driver
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel 100MHz Transceiver - MYXAF54RHC506/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
2-input AND gate with open-drain output - 74AHC1G09GW-Q100H - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
Output Type Open Drain
View Details
12 suppliers
Logic Gates - 9210290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Supply Voltage 5.5 v
Logic Family CMOS; Multifunction
View Details