onsemi Logic - Logic - Specialty Logic - MC10EP16TDTR2G MC10EP16TDTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 787665-MC10EP16TDTR2 G Series: 10EP Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Logic Type: Differential Receiver/Driver Supply Voltage: 3 V ~ 5.5 V Resolution: 1 Family Name: MC10EP16T Categories: Integrated Circuits (ICs) Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): SY10EP16UKGTR; SY10EP16UKG; MC10EP16TDTR2; MC10EP16TDT; Introduction Date: April 12, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 787665-MC10EP16TDTR2 G Series: 10EP Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Logic Type: Differential Receiver/Driver Supply Voltage: 3 V ~ 5.5 V Resolution: 1 Family Name: MC10EP16T Categories: Integrated Circuits (ICs) Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): SY10EP16UKGTR; SY10EP16UKG; MC10EP16TDTR2; MC10EP16TDT; Introduction Date: April 12, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - MC10EP16TDTR2G - 787665-MC10EP16TDTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC10EP16TDTR2G
787665-MC10EP16TDTR2G
Logic - Logic - Specialty Logic - MC10EP16TDTR2G 787665-MC10EP16TDTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 787665-MC10EP16TDTR2 G Series: 10EP Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Logic Type: Differential Receiver/Driver Supply Voltage: 3 V ~ 5.5 V Resolution: 1 Family Name: MC10EP16T Categories: Integrated Circuits (ICs) Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): SY10EP16UKGTR; SY10EP16UKG; MC10EP16TDTR2; MC10EP16TDT; Introduction Date: April 12, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 787665-MC10EP16TDTR2G
Series: 10EP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Logic Type: Differential Receiver/Driver
Supply Voltage: 3 V ~ 5.5 V
Resolution: 1
Family Name: MC10EP16T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): SY10EP16UKGTR; SY10EP16UKG; MC10EP16TDTR2; MC10EP16TDT;
Introduction Date: April 12, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
TSSOP Logic IC
703-MC10EP16TDTR2G
TSSOP Logic IC 703-MC10EP16TDTR2G
Differential Driver / Receiver with Internal Termination, TSSOP 8 3.0x3.0x0.95 mm, 2500-REEL Product overview: MC10EP16TDTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10EP16TDTR2G can be used for catalog matching and distributor lookup.

Differential Driver / Receiver with Internal Termination, TSSOP 8 3.0x3.0x0.95 mm, 2500-REEL Product overview: MC10EP16TDTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10EP16TDTR2G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 787665-MC10EP16TDTR2G 703-MC10EP16TDTR2G
Product Name Logic - Logic - Specialty Logic - MC10EP16TDTR2G TSSOP Logic IC
Gate Type Differential Receiver/Driver Buffer/Driver; Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHCT1G02GW,165-ND - DigiKey
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Logic - Gates and Inverters - 5403/BCBJC - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
SN54ACT08 Quadruple 2-Input Positive-AND Gates - 5962-8954702CA - Texas Instruments
Specs
Gate Type AND
Logic Family ACT
Propagation Delay 10 ns
View Details
4 suppliers
Hex Inverter - MYXAP54RHC04/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details