onsemi Integrated Circuits (ICs) - Logic - Specialty Logic MC10EP16TDR2

Description
Win Source Part Number: 1076629-MC10EP16TDR2 Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 10EP Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Number of Bits: 1 Supply Voltage: 3V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): MC100EP16FD; MC100EP16VCD; MC100EP16VBD; SN74LS2323D; SN74LS2323DR; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-MC10EP16TDR2-ON TR-ND,2156-MC10EP16T DR2,ONSONSMC10EP16TD R2 Base Product Number: MC10EP16 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1076629-MC10EP16TDR2 Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 10EP Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Number of Bits: 1 Supply Voltage: 3V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): MC100EP16FD; MC100EP16VCD; MC100EP16VBD; SN74LS2323D; SN74LS2323DR; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-MC10EP16TDR2-ON TR-ND,2156-MC10EP16T DR2,ONSONSMC10EP16TD R2 Base Product Number: MC10EP16 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1076629-MC10EP16TDR2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1076629-MC10EP16TDR2
Integrated Circuits (ICs) - Logic - Specialty Logic 1076629-MC10EP16TDR2
Win Source Part Number: 1076629-MC10EP16TDR2 Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 10EP Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Number of Bits: 1 Supply Voltage: 3V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): MC100EP16FD; MC100EP16VCD; MC100EP16VBD; SN74LS2323D; SN74LS2323DR; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-MC10EP16TDR2-ON TR-ND,2156-MC10EP16T DR2,ONSONSMC10EP16TD R2 Base Product Number: MC10EP16 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1076629-MC10EP16TDR2
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 10EP
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Differential Receiver/Driver
Number of Bits: 1
Supply Voltage: 3V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): MC100EP16FD; MC100EP16VCD; MC100EP16VBD; SN74LS2323D; SN74LS2323DR;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-MC10EP16TDR2-ONTR-ND,2156-MC10EP16TDR2,ONSONSMC10EP16TDR2
Base Product Number: MC10EP16
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1076629-MC10EP16TDR2
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic
Gate Type Differential Receiver/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ACTQ04J-QMLV - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Logic Gates - 2138998P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Gates and Inverters - 1727-6528-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
SN54ALS02A Quadruple 2-Input Positive-NOR Gates - 5962-8684401DA - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 16 ns
View Details