onsemi Logic - Logic - Specialty Logic - MC10EP16DTR2G MC10EP16DTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1072957-MC10EP16DTR2 G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Number of Bits: 1 Supply Voltage: 3 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Alternative Parts (Cross-Reference): MC10EP16DTG; MC10EP16DR2G; MC10EP16DG; MC10EP16DTR2G; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1072957-MC10EP16DTR2 G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Number of Bits: 1 Supply Voltage: 3 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Alternative Parts (Cross-Reference): MC10EP16DTG; MC10EP16DR2G; MC10EP16DG; MC10EP16DTR2G; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - MC10EP16DTR2G - 1072957-MC10EP16DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC10EP16DTR2G
1072957-MC10EP16DTR2G
Logic - Logic - Specialty Logic - MC10EP16DTR2G 1072957-MC10EP16DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1072957-MC10EP16DTR2 G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Number of Bits: 1 Supply Voltage: 3 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Alternative Parts (Cross-Reference): MC10EP16DTG; MC10EP16DR2G; MC10EP16DG; MC10EP16DTR2G; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1072957-MC10EP16DTR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Differential Receiver/Driver
Number of Bits: 1
Supply Voltage: 3 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Alternative Parts (Cross-Reference): MC10EP16DTG; MC10EP16DR2G; MC10EP16DG; MC10EP16DTR2G;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
TSSOP Logic IC
703-MC10EP16DTR2G
TSSOP Logic IC 703-MC10EP16DTR2G
Differential Driver / Receiver, TSSOP 8 3.0x3.0x0.95 mm, 2500-REEL Product overview: MC10EP16DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10EP16DTR2G can be used for catalog matching and distributor lookup.

Differential Driver / Receiver, TSSOP 8 3.0x3.0x0.95 mm, 2500-REEL Product overview: MC10EP16DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10EP16DTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1072957-MC10EP16DTR2G 703-MC10EP16DTR2G
Product Name Logic - Logic - Specialty Logic - MC10EP16DTR2G TSSOP Logic IC
Gate Type Differential Receiver/Driver Buffer/Driver; Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7705327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Not
Supply Voltage 5.5 v
Logic Family CMOS; Not
View Details
Gates and Inverters - 74AHCT2G32DC125 - ODG (Origin Data Global)
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic - Gates and Inverters - 54H87DM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
SN54ALS08 Quadruple 2-Input Positive-AND Gates - 5962-86842012A - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
3 suppliers