onsemi Logic - Logic - Specialty Logic - MC10EP16DG MC10EP16DG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022527-MC10EP16DG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Number of Bits: 1 Supply Voltage: 3 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Alternative Parts (Cross-Reference): MC10EP16DTG; MC10EP16DR2G; MC10EP16DG; MC10EP16DTR2G; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022527-MC10EP16DG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Number of Bits: 1 Supply Voltage: 3 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Alternative Parts (Cross-Reference): MC10EP16DTG; MC10EP16DR2G; MC10EP16DG; MC10EP16DTR2G; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - MC10EP16DG - 022527-MC10EP16DG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC10EP16DG
022527-MC10EP16DG
Logic - Logic - Specialty Logic - MC10EP16DG 022527-MC10EP16DG
Manufacturer: ON Semiconductor Win Source Part Number: 022527-MC10EP16DG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Number of Bits: 1 Supply Voltage: 3 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Alternative Parts (Cross-Reference): MC10EP16DTG; MC10EP16DR2G; MC10EP16DG; MC10EP16DTR2G; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 022527-MC10EP16DG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Differential Receiver/Driver
Number of Bits: 1
Supply Voltage: 3 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Alternative Parts (Cross-Reference): MC10EP16DTG; MC10EP16DR2G; MC10EP16DG; MC10EP16DTR2G;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 4GHz 5.5V SOIC Logic IC
703-MC10EP16DG
SMD 4GHz 5.5V SOIC Logic IC 703-MC10EP16DG
4GHz Differential Driver/Receiver, SOIC-8, 5.5V, Surface Mount Product overview: MC10EP16DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4GHz, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 4GHz, 5.5V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10EP16DG can be used for catalog matching and distributor lookup.

4GHz Differential Driver/Receiver, SOIC-8, 5.5V, Surface Mount Product overview: MC10EP16DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4GHz, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 4GHz, 5.5V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10EP16DG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 022527-MC10EP16DG 703-MC10EP16DG
Product Name Logic - Logic - Specialty Logic - MC10EP16DG SMD 4GHz 5.5V SOIC Logic IC
Gate Type Differential Receiver/Driver Buffer/Driver; Receiver
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator w/ Bus Hold - MYXAF54RHC805/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2222695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Dual 2-input AND gate - 74AHC2G08DC,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT765-1 SOT765-1
View Details
7 suppliers
Logic - Gates and Inverters - 54F13DMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details