onsemi Specialty Logic MC10EP16D

Description
Differential Receiver/Driver IC 8-SOIC
Description
Differential Receiver/Driver IC 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The MC10EP16D is a high-performance differential receiver/driver designed for ECL applications, offering a typical propagation delay of 220 ps and a maximum frequency exceeding 4 GHz. It operates in both PECL and NECL modes, with a power supply range of 3.0 V to 5.5 V for PECL and -3.0 V to -5.5 V for NECL. The device features an internally generated reference voltage output (VBB) that can be used for single-ended input conditions and AC coupling. It includes safety clamps on inputs to ensure the Q output defaults to LOW under open input conditions. The MC10EP16D is available in multiple package options, including SOIC-8, TSSOP-8, and DFN8, and is compliant with RoHS standards. With its robust specifications and versatility, this device is suitable for high-frequency interfacing applications.

Datasheet Summary
Powered by GS/AI

The MC10EP16D is a high-performance differential receiver/driver designed for ECL applications, offering a typical propagation delay of 220 ps and a maximum frequency exceeding 4 GHz. It operates in both PECL and NECL modes, with a power supply range of 3.0 V to 5.5 V for PECL and -3.0 V to -5.5 V for NECL. The device features an internally generated reference voltage output (VBB) that can be used for single-ended input conditions and AC coupling. It includes safety clamps on inputs to ensure the Q output defaults to LOW under open input conditions. The MC10EP16D is available in multiple package options, including SOIC-8, TSSOP-8, and DFN8, and is compliant with RoHS standards. With its robust specifications and versatility, this device is suitable for high-frequency interfacing applications.

Suppliers

Company
Product
Description
Supplier Links
Specialty Logic - MC10EP16D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialty Logic
MC10EP16D
Specialty Logic MC10EP16D
Differential Receiver/Driver IC 8-SOIC

Differential Receiver/Driver IC 8-SOIC

Buy Now Datasheet
Specialty Logic - MC10EP16D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialty Logic
MC10EP16D
Specialty Logic MC10EP16D
Differential Receiver/Driver IC 8-SOIC

Differential Receiver/Driver IC 8-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Uncategorized Products
Product Number MC10EP16D
Product Name Specialty Logic
Unlock Full Specs
to access all available technical data