IC SHIFT REGISTER 9BIT ECL 32QFN
Shift Shift Register 1 Element 9 Bit 32-QFN (5x5)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Shift Registers | Shift Registers |
| Product Number | MC10EP142MNR4G | MC10EP142MNR4G |
| Product Name | Logic - Shift Registers | Shift Registers |
| Register Type | Universal | Universal |
| Number of Bits (Stages) | 9 | |
| Supply Voltage | 3V ~ 5.5V |