onsemi Shift Registers MC10EP142FAG

Description
Shift Shift Register 1 Element 9 Bit 32-LQFP (7x7)
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 9 Bit 32-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - MC10EP142FAGOS-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC10EP142FAGOS-ND
Shift Registers MC10EP142FAGOS-ND
Shift Shift Register 1 Element 9 Bit 32-LQFP (7x7)

Shift Shift Register 1 Element 9 Bit 32-LQFP (7x7)

Buy Now Datasheet
Logic - Logic - Shift Registers - MC10EP142FAG - 074421-MC10EP142FAG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC10EP142FAG
074421-MC10EP142FAG
Logic - Logic - Shift Registers - MC10EP142FAG 074421-MC10EP142FAG
Manufacturer: ON Semiconductor Win Source Part Number: 074421-MC10EP142FAG Packaging: Tray Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 9 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 32-LQFP (7x7) Purpose: Universal Supply Voltage - Operating: 3 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 074421-MC10EP142FAG
Packaging: Tray
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 9
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-LQFP (7x7)
Purpose: Universal
Supply Voltage - Operating: 3 V to 5.5 V

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - MC10EP142FAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MC10EP142FAG
Integrated Circuits (ICs) - Logic - Shift Registers MC10EP142FAG
IC SHIFT REGISTR 9BIT ECL 32LQFP

IC SHIFT REGISTR 9BIT ECL 32LQFP

Supplier's Site
Shift Registers - MC10EP142FAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC10EP142FAG
Shift Registers MC10EP142FAG
Shift Shift Register 1 Element 9 Bit 32-LQFP (7x7)

Shift Shift Register 1 Element 9 Bit 32-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number MC10EP142FAGOS-ND 074421-MC10EP142FAG MC10EP142FAG MC10EP142FAG
Product Name Shift Registers Logic - Logic - Shift Registers - MC10EP142FAG Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Register Type Universal Universal
Supply Voltage 3V ~ 5.5V 3 V ~ 5.5 V 3V ~ 5.5V
Output Characteristics Push-Pull Push-Pull Push-Pull
Package Type Other; 32-LQFP QFP; Other; 32-LQFP (7x7) QFP QFP; Other; 32-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 54LS195ADMQB - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 1126929-NPIC6C596APW-Q100J - Win Source Electronics
Specs
Supply Voltage 2.3V ~ 5.5V
Output Characteristics Open-drain; Open Drain
Package Type SSOP
View Details
7 suppliers
Logic - Shift Registers - 74HC164D-Q100118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details