onsemi Clock Generators, PLLs, Frequency Synthesizers MC10EP139DWG

Description
"Clock Generator IC 1GHz 1 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"Clock Generator IC 1GHz 1 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - MC10EP139DWGOS-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
MC10EP139DWGOS-ND
Clock Generators, PLLs, Frequency Synthesizers MC10EP139DWGOS-ND
"Clock Generator IC 1GHz 1 20-SOIC (0.295"", 7.50mm Width)"

"Clock Generator IC 1GHz 1 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
 - MC10EP139DWG - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 10E Series, 4 True Output(s), 0 Inverted Output(s), ECL, PDSO20

Low Skew Clock Driver, 10E Series, 4 True Output(s), 0 Inverted Output(s), ECL, PDSO20

Supplier's Site Datasheet
Singapore, Singapore
3.3 V 5.0 V SOIC Clock and Timing IC
728-MC10EP139DWG
3.3 V 5.0 V SOIC Clock and Timing IC 728-MC10EP139DWG
3.3 V / 5.0 V ECL ÷·2/4, ÷·4/5/6 Divider, SOIC-20 WB, 38-TUBE Product overview: MC10EP139DWG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, 5.0 V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, 5.0 V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC10EP139DWG can be used for catalog matching and distributor lookup.

3.3 V / 5.0 V ECL ÷·2/4, ÷·4/5/6 Divider, SOIC-20 WB, 38-TUBE Product overview: MC10EP139DWG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, 5.0 V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, 5.0 V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC10EP139DWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - MC10EP139DWG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
MC10EP139DWG
Clock Generators, PLLs, Frequency Synthesizers MC10EP139DWG
Clock Generator IC 1GHz 1 20-SOIC (0.295", 7.50mm Width)

Clock Generator IC 1GHz 1 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - MC10EP139DWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
MC10EP139DWG
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers MC10EP139DWG
IC CLOCK GENERATOR 20SOIC

IC CLOCK GENERATOR 20SOIC

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks
Product Number MC10EP139DWGOS-ND MC10EP139DWG 728-MC10EP139DWG MC10EP139DWG MC10EP139DWG
Product Name Clock Generators, PLLs, Frequency Synthesizers 3.3 V 5.0 V SOIC Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Real Time Clock; Clock Driver Clock Generator Clock Generator; Clock Generator
Bus Interface ECL ECL ECL; ECL ECL; ECL
Package Type Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)" SOP Surface Mount; SOIC; 20-SOIC (0.295\", 7.50mm Width) SOIC
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data