onsemi Clock Generators, PLLs, Frequency Synthesizers MC10EP139DW

Description
Low Skew Clock Driver, 10E Series, 4 True Output(s), 0 Inverted Output(s), ECL, PDSO20
Request a Quote Datasheet
Description
Low Skew Clock Driver, 10E Series, 4 True Output(s), 0 Inverted Output(s), ECL, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC10EP139DW - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 10E Series, 4 True Output(s), 0 Inverted Output(s), ECL, PDSO20

Low Skew Clock Driver, 10E Series, 4 True Output(s), 0 Inverted Output(s), ECL, PDSO20

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - MC10EP139DWOS-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
MC10EP139DWOS-ND
Clock Generators, PLLs, Frequency Synthesizers MC10EP139DWOS-ND
"Clock Generator IC 1GHz 1 20-SOIC (0.295"", 7.50mm Width)"

"Clock Generator IC 1GHz 1 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - MC10EP139DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
MC10EP139DW
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers MC10EP139DW
IC CLOCK GENERATOR 20SOIC

IC CLOCK GENERATOR 20SOIC

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - MC10EP139DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
MC10EP139DW
Clock Generators, PLLs, Frequency Synthesizers MC10EP139DW
Clock Generator IC 1GHz 1 20-SOIC (0.295", 7.50mm Width)

Clock Generator IC 1GHz 1 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number MC10EP139DW MC10EP139DWOS-ND MC10EP139DW MC10EP139DW
Product Name Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Driver Clock Generator Clock Generator; Clock Generator Clock Generator
Bus Interface ECL ECL ECL; ECL ECL; ECL
Package Type SOP Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)" SOIC Surface Mount; SOIC; 20-SOIC (0.295\", 7.50mm Width)
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generator - SI51210-B12881-GMR - Richardson RFPD
Specs
Device Type Clock Generator
View Details
2 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE421YS - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Clock Generator; Clock Generator
Bus Interface ECL; PECL; LVPECL; LVDS; LVDS, LVPECL
Supply Voltage 3 to 3.6 volts
View Details
2 suppliers
Real Time Clocks - 2195-RV-3028-C8-32.768KHZ-1PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-UCDFN
Supply Voltage 1.1 to 5.5 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2292F-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers