Manufacturer: ON Semiconductor
Win Source Part Number: 111330-MC10EP139DTR2
Packaging: Reel - TR
Type: Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, NECL, PECL
Output: ECL
PLL: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Maximum Input Frequency: 1GHz
Differential - Input and Output: Yes/Yes
"Clock Generator IC 1GHz 1 20-TSSOP (0.173"", 4.40mm Width)"
3.3 V / 5.0 V ECL ÷·2/4, ÷·4/5/6 Divider, TSSOP 20 LEAD, 2500-REEL Product overview: MC10EP139DTR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, 5.0 V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, 5.0 V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC10EP139DTR2G can be used for catalog matching and distributor lookup.
Low Skew Clock Driver, 10E Series, 4 True Output(s), 0 Inverted Output(s), ECL, PDSO20
IC CLOCK GENERATOR 20TSSOP
Clock Generator IC 1GHz 1 20-TSSOP (0.173", 4.40mm Width)
IC CLK GEN 2/4 4/5/6 ECL 20TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 111330-MC10EP139DTR2G | MC10EP139DTR2GOS-ND | 728-MC10EP139DTR2G | MC10EP139DTR2G | MC10EP139DTR2G | MC10EP139DTR2G | MC10EP139DTR2G |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC10EP139DTR2G | Clock Generators, PLLs, Frequency Synthesizers | 3.3 V 5.0 V TSSOP Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Clock Generator | Real Time Clock; Clock Driver | Clock Generator; Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | ECL; ECL | ECL | ECL | ECL; ECL | ECL; ECL | ||
| Package Type | Surface Mount; 20-TSSOP | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP | SSOP | Surface Mount; SSOP; 20-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount | |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts |