onsemi 3.3V 5V Clock and Timing IC MC10EP139DTR2

Description
3.3V / 5V ECL /2/4, /4/5/6 Clock Generation Chip | IC CLK GEN 2/4 4/5/6 ECL 20TSSOP Product overview: MC10EP139DTR2 from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 5V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC10EP139DTR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3V / 5V ECL /2/4, /4/5/6 Clock Generation Chip | IC CLK GEN 2/4 4/5/6 ECL 20TSSOP Product overview: MC10EP139DTR2 from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 5V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC10EP139DTR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 5V Clock and Timing IC - 728-MC10EP139DTR2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 5V Clock and Timing IC
728-MC10EP139DTR2
3.3V 5V Clock and Timing IC 728-MC10EP139DTR2
3.3V / 5V ECL /2/4, /4/5/6 Clock Generation Chip | IC CLK GEN 2/4 4/5/6 ECL 20TSSOP Product overview: MC10EP139DTR2 from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 5V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC10EP139DTR2 can be used for catalog matching and distributor lookup.

3.3V / 5V ECL /2/4, /4/5/6 Clock Generation Chip | IC CLK GEN 2/4 4/5/6 ECL 20TSSOP Product overview: MC10EP139DTR2 from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 5V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC10EP139DTR2 can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC10EP139DTR2 - 1217166-MC10EP139DTR2 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC10EP139DTR2
1217166-MC10EP139DTR2
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC10EP139DTR2 1217166-MC10EP139DTR2
Manufacturer: ON Semiconductor Win Source Part Number: 1217166-MC10EP139DTR 2 Packaging: Reel Type: Clock Generator Mounting Style: SMD Frequency - Max: 1GHz Input: CML, NECL, PECL Output: ECL PLL: No Divider/Multiplier: Yes/No Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: MC10EP139 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1217166-MC10EP139DTR2
Packaging: Reel
Type: Clock Generator
Mounting Style: SMD
Frequency - Max: 1GHz
Input: CML, NECL, PECL
Output: ECL
PLL: No
Divider/Multiplier: Yes/No
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: MC10EP139
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC10EP139DTR2 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
MC10EP139DTR2
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers MC10EP139DTR2
IC CLK GEN 2/4 4/5/6 ECL 20TSSOP

IC CLK GEN 2/4 4/5/6 ECL 20TSSOP

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - MC10EP139DTR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
MC10EP139DTR2
Clock Generators, PLLs, Frequency Synthesizers MC10EP139DTR2
Clock Generator IC 1GHz 1 20-TSSOP (0.173", 4.40mm Width)

Clock Generator IC 1GHz 1 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 728-MC10EP139DTR2 1217166-MC10EP139DTR2 MC10EP139DTR2 MC10EP139DTR2
Product Name 3.3V 5V Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC10EP139DTR2 Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Bus Interface ECL ECL; ECL ECL; ECL
Package Type Reel Surface Mount Surface Mount; Surface Mount Surface Mount; SSOP; 20-TSSOP (0.173\", 4.40mm Width)
Frequency 1000 MHz 1000 MHz 1000 MHz 1000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1904733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY25404ZXI231T - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; SSOP; 20-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Clock and Timing IC - 728-CDCE813QPWRDN - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Features / Standards RoHS
View Details
2 suppliers