Manufacturer: ON Semiconductor
Win Source Part Number: 1217165-MC10EP139DT
Packaging: Tube
Type: Clock Generator
Mounting Style: SMD
Frequency - Max: 1GHz
Input: CML, NECL, PECL
Output: ECL
PLL: No
Divider/Multiplier: Yes/No
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Family Part Number: MC10EP139
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
"Clock Generator IC 1GHz 1 20-TSSOP (0.173"", 4.40mm Width)"
Low Skew Clock Driver, 10E Series, 4 True Output(s), 0 Inverted Output(s), ECL, PDSO20
10E SERIES, LOW SKEW CLOCK DRIVER, 4 TRUE OUTPUT(S), 0 INVERTED OUTPUT(S), PDSO20, LEAD FREE, PLASTIC, TSSOP-20 Product overview: MC10EP139DT from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC10EP139DT can be used for catalog matching and distributor lookup.
Clock Generator IC 1GHz 1 20-TSSOP (0.173", 4.40mm Width)
IC CLOCK GENERATOR 20TSSOP
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 1217165-MC10EP139DT | MC10EP139DTOS-ND | MC10EP139DT | 728-MC10EP139DT | MC10EP139DT | MC10EP139DT |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC10EP139DT | Clock Generators, PLLs, Frequency Synthesizers | TSSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Clock Generator | Real Time Clock; Clock Driver | Clock Generator | Clock Generator; Clock Generator | |
| Bus Interface | ECL; ECL | ECL | ECL | ECL; ECL | ECL; ECL | |
| Package Type | Surface Mount | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP | Surface Mount; SSOP; 20-TSSOP (0.173\", 4.40mm Width) | SSOP | |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts |