onsemi Logic - Logic - Flip Flops - MC10EP131FAR2 MC10EP131FAR2

Description
D Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, ECL, PQFP32
Request a Quote Datasheet
Description
D Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, ECL, PQFP32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC10EP131FAR2 - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, ECL, PQFP32

D Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, ECL, PQFP32

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC10EP131FAR2
1072954-MC10EP131FAR2
Logic - Logic - Flip Flops - MC10EP131FAR2 1072954-MC10EP131FAR2
Manufacturer: ON Semiconductor Win Source Part Number: 1072954-MC10EP131FAR 2 Packaging: Cut Reel Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive, Negative Current - Quiescent: 120mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 32-LQFP Purpose: Set(Preset) and Reset Supply Voltage - Operating: -3 V to -5.5 V Max Frequency: 3GHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1072954-MC10EP131FAR2
Packaging: Cut Reel
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive, Negative
Current - Quiescent: 120mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 32-LQFP
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: -3 V to -5.5 V
Max Frequency: 3GHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC10EP131FAR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC10EP131FAR2
Integrated Circuits (ICs) - Logic - Flip Flops MC10EP131FAR2
IC FLIP FLOP QUAD CLK ECL 32LQFP

IC FLIP FLOP QUAD CLK ECL 32LQFP

Supplier's Site
Logic - Flip Flops - MC10EP131FAR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC10EP131FAR2
Logic - Flip Flops MC10EP131FAR2
IC FLIP FLOP QUAD CLK ECL 32LQFP

IC FLIP FLOP QUAD CLK ECL 32LQFP

Supplier's Site Datasheet
Flip Flops - MC10EP131FAR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC10EP131FAR2
Flip Flops MC10EP131FAR2
Flip Flop 1 Element D-Type 4 Bit Positive Edge 32-LQFP

Flip Flop 1 Element D-Type 4 Bit Positive Edge 32-LQFP

Buy Now Datasheet
Flip Flops - MC10EP131FAR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC10EP131FAR2
Flip Flops MC10EP131FAR2
Flip Flop 1 Element D-Type 4 Bit Positive Edge 32-LQFP

Flip Flop 1 Element D-Type 4 Bit Positive Edge 32-LQFP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC10EP131FAR2 1072954-MC10EP131FAR2 MC10EP131FAR2 MC10EP131FAR2 MC10EP131FAR2
Product Name Logic - Logic - Flip Flops - MC10EP131FAR2 Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered Negative-edge Triggered; Positive-edge Triggered; Positive, Negative
Package Type QFP32; QFP 32-LQFP; QFP
Logic Family ECL
Supply Voltage -3 V ~ -5.5 V 3V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AHC377D-Q100J-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 5.5V
View Details
4 suppliers
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374ATPACT - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details
7 suppliers