onsemi Quad 3GHz 3.3V 5V Logic IC MC10EP131FAG

Description
3GHz Quad D Flip-Flop, ECL, LQFP, 3.3V/5V Product overview: MC10EP131FAG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3GHz, 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3GHz, 3.3V, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC10EP131FAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3GHz Quad D Flip-Flop, ECL, LQFP, 3.3V/5V Product overview: MC10EP131FAG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3GHz, 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3GHz, 3.3V, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC10EP131FAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 3GHz 3.3V 5V Logic IC
706-MC10EP131FAG
Quad 3GHz 3.3V 5V Logic IC 706-MC10EP131FAG
3GHz Quad D Flip-Flop, ECL, LQFP, 3.3V/5V Product overview: MC10EP131FAG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3GHz, 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3GHz, 3.3V, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC10EP131FAG can be used for catalog matching and distributor lookup.

3GHz Quad D Flip-Flop, ECL, LQFP, 3.3V/5V Product overview: MC10EP131FAG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3GHz, 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3GHz, 3.3V, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC10EP131FAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-MC10EP131FAG
Product Name Quad 3GHz 3.3V 5V Logic IC
Gate Type Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-74AHCT1G04GM,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
5 suppliers
Quad 2-Input NAND, Schmitt - MYXAF54RHC132/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 9210256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family CMOS; Or
View Details