The MC10EP11DR2G is a differential 1:2 fanout buffer designed for high-speed clock and timing applications. It features a typical propagation delay of 220 ps and supports a maximum clock frequency exceeding 3 GHz. The device operates in both PECL and NECL modes, with a supply voltage range of 3.0 V to 5.5 V for PECL and -3.0 V to -5.5 V for NECL. It includes safety clamps on inputs and defaults outputs to low when inputs are open. The MC10EP11DR2G is available in a Pb-Free, Halogen Free, and RoHS compliant package, making it suitable for environmentally conscious designs. The operating temperature range is from -40°C to +85°C, ensuring reliability in various conditions. This part is ideal for applications requiring fast AC performance and robust signal integrity.
Manufacturer: ON Semiconductor
Win Source Part Number: 074419-MC10EP11DR2G
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Maximum Input Frequency: 3GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC CLK BUFFER 1:2 3GHZ 8SOIC
IC CLK BUFFER 1:2 3GHZ 8SOIC
"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-SOIC (0.154"", 3.90mm Width)"
FANOUT BUFFER, 3GHZ, -40 TO 85DEG C; Clock IC Type:Fanout Buffer; Frequency:3GHz; No. of Outputs:2Outputs; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Clock IC Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC CLK BUFFER 1:2 3GHZ 8SOIC
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 074419-MC10EP11DR2G | 488-MC10EP11DR2GDKR-ND | 98H0622 | MC10EP11DR2G |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10EP11DR2G | Clock Buffers, Drivers | Fanout Buffer, 3Ghz, -40 To 85Deg C; Clock Ic Type Onsemi | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Fanout Buffer; Real Time Clock; Clock Generator | Clock Driver |
| Bus Interface | ECL; PECL; ECL, PECL | ECL; PECL | ||
| Package Type | Surface Mount; 8-SOIC | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | NSOIC | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts |