"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: ON Semiconductor
Win Source Part Number: 143770-MC10EP11DG
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Maximum Input Frequency: 3GHz
Differential - Input and Output: Yes/Yes
IC CLK BUFFER 1:2 3GHZ 8SOIC
DIFFERENTIAL FANOUT BUFFER, 1:2, NSOIC-8; Clock IC Type:Fanout Buffer; Frequency:3GHz; No. of Outputs:2Outputs; Supply Voltage Min:5.5V; Supply Voltage Max:3V; Clock IC Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes
DIFFERENTIAL FANOUT BUFFER, 3GHZ, SOIC-8; Clock IC Type:Fanout Buffer; Frequency:3GHz; No. of Outputs:2Outputs; Supply Voltage Min:5.5V; Supply Voltage Max:3V; Clock IC Case Style:NSOIC; No. of Pins:8Pins; Product Range:-; MSL:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | MC10EP11DGOS-ND | 143770-MC10EP11DG | MC10EP11DG | 30AC9820 | 45J0846 |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10EP11DG | Clock Buffers, Drivers | Differential Fanout Buffer, 1 Onsemi | Differential Fanout Buffer, 3Ghz, Soic-8; Clock Ic Type Onsemi |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Fanout Buffer; Clock Generator | Fanout Buffer; Real Time Clock; Clock Generator |
| Bus Interface | ECL; PECL | ECL; PECL; ECL, PECL | ECL, PECL | ||
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; 8-SOIC | Surface Mount; SOIC; Surface Mount | NSOIC | NSOIC |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 to 3 volts | 5.5 to 3 volts |