onsemi Logic IC MC10EP116FAG

Description
Hex Differential Line Receiver / Driver, 32 LEAD LQFP 7x7, 0.8P, 250-JTRAY Product overview: MC10EP116FAG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10EP116FAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Hex Differential Line Receiver / Driver, 32 LEAD LQFP 7x7, 0.8P, 250-JTRAY Product overview: MC10EP116FAG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10EP116FAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Differential Line Receiver / Driver, 32 LEAD LQFP 7x7, 0.8P, 250-JTRAY Product overview: MC10EP116FAG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10EP116FAG can be used for catalog matching and distributor lookup.

Hex Differential Line Receiver / Driver, 32 LEAD LQFP 7x7, 0.8P, 250-JTRAY Product overview: MC10EP116FAG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10EP116FAG can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Specialty Logic - MC10EP116FAG - 1072951-MC10EP116FAG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC10EP116FAG
1072951-MC10EP116FAG
Logic - Logic - Specialty Logic - MC10EP116FAG 1072951-MC10EP116FAG
Manufacturer: ON Semiconductor Win Source Part Number: 1072951-MC10EP116FAG Packaging: Tray Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Number of Bits: 6 Supply Voltage: 3 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): MC10EP116FAR2; MC10EP116FA; MC10EP116FAR2G; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1072951-MC10EP116FAG
Packaging: Tray
Mounting: SMD (SMT)
Logic Type: Differential Receiver/Driver
Number of Bits: 6
Supply Voltage: 3 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): MC10EP116FAR2; MC10EP116FA; MC10EP116FAR2G;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-MC10EP116FAG 1072951-MC10EP116FAG
Product Name Logic IC Logic - Logic - Specialty Logic - MC10EP116FAG
Gate Type Buffer/Driver; Receiver Differential Receiver/Driver
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel 100MHz Transceiver - MYXAF54RHC506/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 1221486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details
Logic - Gates and Inverters - 74AHC2G32GD-Q100H - Lingto Electronic Limited
Specs
Gate Type NOT; OR
Supply Voltage 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
Operating Current 1.00E-3 mA
View Details
2 suppliers