onsemi Gates and Inverters - Multi-Function, Configurable MC10EP105FAR2G

Description
AND/NAND Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 32-LQFP (7x7)
Request a Quote Datasheet
Description
AND/NAND Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 32-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - Multi-Function, Configurable - MC10EP105FAR2GOS-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
MC10EP105FAR2GOS-ND
Gates and Inverters - Multi-Function, Configurable MC10EP105FAR2GOS-ND
AND/NAND Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 32-LQFP (7x7)

AND/NAND Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 32-LQFP (7x7)

Buy Now Datasheet
 - MC10EP105FAR2G - Rochester Electronics
Newburyport, MA, United States
AND/NAND Gate, 10E Series, 4-Func, 2-Input, ECL, PQFP32

AND/NAND Gate, 10E Series, 4-Func, 2-Input, ECL, PQFP32

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EP105FAR2G - 121995-MC10EP105FAR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EP105FAR2G
121995-MC10EP105FAR2G
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EP105FAR2G 121995-MC10EP105FAR2G
Manufacturer: ON Semiconductor Win Source Part Number: 121995-MC10EP105FAR2 G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND/NAND Gate Number of Inputs: 8 Input (2, 2, 2, 2) Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 3 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 121995-MC10EP105FAR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND/NAND Gate
Number of Inputs: 8 Input (2, 2, 2, 2)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-LQFP (7x7)
Supply Voltage - Operating: 3 V to 5.5 V

Buy Now Datasheet
Singapore, Singapore
Quad 3.3 V 5.0 V Logic IC
770-MC10EP105FAR2G
Quad 3.3 V 5.0 V Logic IC 770-MC10EP105FAR2G
3.3 V / 5.0 V ECL Quad 2-Input Differential AND/NAND Gate, 32 LEAD LQFP 7x7, 0.8P, 2000-REEL Product overview: MC10EP105FAR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3 V, 5.0 V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.3 V, 5.0 V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10EP105FAR2G can be used for catalog matching and distributor lookup.

3.3 V / 5.0 V ECL Quad 2-Input Differential AND/NAND Gate, 32 LEAD LQFP 7x7, 0.8P, 2000-REEL Product overview: MC10EP105FAR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3 V, 5.0 V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.3 V, 5.0 V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10EP105FAR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - MC10EP105FAR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
MC10EP105FAR2G
Logic - Gates and Inverters - Multi-Function, Configurable MC10EP105FAR2G
IC AND/NAND QUAD 2INP ECL 32LQFP

IC AND/NAND QUAD 2INP ECL 32LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - MC10EP105FAR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
MC10EP105FAR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable MC10EP105FAR2G
IC AND/NAND QUAD 2INP ECL 32LQFP

IC AND/NAND QUAD 2INP ECL 32LQFP

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - MC10EP105FAR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC10EP105FAR2G
Gates and Inverters - Multi-Function, Configurable MC10EP105FAR2G
AND/NAND Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 32-LQFP (7x7)

AND/NAND Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 32-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC10EP105FAR2GOS-ND MC10EP105FAR2G 121995-MC10EP105FAR2G 770-MC10EP105FAR2G MC10EP105FAR2G MC10EP105FAR2G MC10EP105FAR2G
Product Name Gates and Inverters - Multi-Function, Configurable Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EP105FAR2G Quad 3.3 V 5.0 V Logic IC Logic - Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type AND; NAND AND; NAND NOT; AND; NAND; AND/NAND Gate AND; NAND; NAND GATE NOT; AND; NAND AND; NAND AND; NAND; AND/NAND Gate
Supply Voltage 3V ~ 5.5V 3 V ~ 5.5 V 5.5V 3V ~ 5.5V
Output Type Differential Differential Differential Differential
Inputs 8 8 8 8 8
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5425DMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Logic Gates - 1697213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
8-Channel Transceiver - AF54RHC245ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 54H11FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers