Manufacturer: ON Semiconductor
Win Source Part Number: 1217160-MC10EP105FAR
Packaging: Cut Tape (CT)
Mounting Style: SMD
Logic Type: AND/NAND Gate
Number of Inputs: 8 Input (2, 2, 2, 2)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Supplier Device Package: 32-LQFP (7x7)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 32-LQFP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: 10EP105
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 5.5V
AND/NAND Gate, 10E Series, 4-Func, 2-Input, ECL, PQFP32
AND/NAND Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 32-LQFP (7x7)
Quad 2-Input NAND Gate IC, ECL, LQFP, 0.35ns Delay Product overview: MC10EP105FAR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10EP105FAR2 can be used for catalog matching and distributor lookup.
AND/NAND Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 32-LQFP (7x7)
IC AND/NAND QUAD 2INP ECL 32LQFP
IC AND/NAND QUAD 2INP ECL 32LQFP
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1217160-MC10EP105FAR2 | MC10EP105FAR2 | MC10EP105FAR2OSTR-ND | 770-MC10EP105FAR2 | MC10EP105FAR2 | MC10EP105FAR2 | MC10EP105FAR2 |
| Product Name | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EP105FAR2 | Gates and Inverters - Multi-Function, Configurable | Quad Logic IC | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | NOT; AND; NAND; AND/NAND Gate | AND; NAND | AND; NAND | NAND; NAND GATE | AND; NAND; AND/NAND Gate | AND; NAND | NOT; AND; NAND |
| Supply Voltage | 3V ~ 5.5V | 3V ~ 5.5V | 5.5V | 3V ~ 5.5V | |||
| Output Type | Differential | Differential | Differential | Differential | |||
| Logic Family | ECL | ECL | |||||
| Inputs | 8 | 8 | 8 | 8 | 8 |