ECL Quad 2-Input Diff AND/NAND Gate, LQFP, 0.35ns, 3.3V/5V Product overview: MC10EP105FAG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.3V, 5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10EP105FAG can be used for catalog matching and distributor lookup.
AND/NAND Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 32-LQFP (7x7)
Logic Gates 3.3V/5V ECL Quad 2-Input AND/NAND
IC, QUAD AND/NAND GATE, 2I/P, LQFP-32; Logic Function:AND / NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:32Pins; Logic Case Style:LQFP; Product Range:10EP105; Logic IC Family:10EP; Supply Voltage Min:3V; MSL:- RoHS Compliant: Yes
AND/NAND Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 32-LQFP (7x7)
IC AND/NAND QUAD 2INP ECL 32LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-MC10EP105FAG | MC10EP105FAGOS-ND | MC10EP105FAG | 42K0092 | MC10EP105FAG | MC10EP105FAG |
| Product Name | Quad 3.3V 5V Logic IC | Gates and Inverters - Multi-Function, Configurable | Logic Gates | Ic, Quad And/nand Gate, 2I/p, Lqfp-32; Logic Function Onsemi | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | AND; NAND; NAND GATE | AND; NAND | AND; NAND; AND/NAND Gate | AND; NAND | ||
| Supply Voltage | 5.5V | 3V ~ 5.5V | 3V ~ 5.5V | |||
| Inputs | 8 | 8 | 2 | 8 | ||
| Propagation Delay | 0.3500 ns |