AND/NAND Gate, 10E Series, 4-Func, 2-Input, ECL, PQFP32
IC AND 4-CIR 2-IN 32-LQFP
10E SERIES, QUAD 2-INPUT AND/NAND GATE, PQFP32, LQFP-32 Product overview: MC10EP105FA from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10EP105FA can be used for catalog matching and distributor lookup.
2 Input AND/NAND Gate Configurable 4 Circuit 2 Input 32-LQFP (7x7)
2 Input AND/NAND Gate Configurable 4 Circuit 2 Input 32-LQFP (7x7)
IC AND/NAND QUAD 2INP ECL 32LQFP
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10EP105FA | MC10EP105FAOS-ND | 770-MC10EP105FA | MC10EP105FA | MC10EP105FA |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Quad Logic IC | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | AND; NAND | AND; NAND | AND; NAND | AND; NAND; 2 Input AND/NAND Gate | AND; NAND |
| Logic Family | ECL | 10E | |||
| IC Package Type | QFP; Other; QFP32 | Other; 32-LQFP | QFP; Other; 32-LQFP | QFP | |
| Supply Voltage | 3V ~ 5.5V | 3V ~ 5.5V |